Texas Instruments Standard Linear and Logic 2V 5.5V TSSOP Embedded Microprocessor MPU UCC3946PWTR

Description
Microprocessor Supervisor, Watchdog Timer, 2V-5.5V, 0-70°C, TSSOP Product overview: UCC3946PWTR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2V, 5.5V, TSSOP, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCC3946PWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor Supervisor, Watchdog Timer, 2V-5.5V, 0-70°C, TSSOP Product overview: UCC3946PWTR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2V, 5.5V, TSSOP, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCC3946PWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 5.5V TSSOP Embedded Microprocessor MPU
691-UCC3946PWTR
2V 5.5V TSSOP Embedded Microprocessor MPU 691-UCC3946PWTR
Microprocessor Supervisor, Watchdog Timer, 2V-5.5V, 0-70°C, TSSOP Product overview: UCC3946PWTR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2V, 5.5V, TSSOP, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCC3946PWTR can be used for catalog matching and distributor lookup.

Microprocessor Supervisor, Watchdog Timer, 2V-5.5V, 0-70°C, TSSOP Product overview: UCC3946PWTR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2V, 5.5V, TSSOP, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCC3946PWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 691-UCC3946PWTR
Product Name 2V 5.5V TSSOP Embedded Microprocessor MPU
Package Type Other; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Qormino® Processing Modules, QLS1046 - Quad Cortex A72/4GB DDR4 -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family LS1046 NXP QorIQ® Quad ARM® Cortex® A72 core @ 1800MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details