Microprocessor Supervisor with Watchdog Timer 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 901769-UCC3946N
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: UCC394
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-11547-5, -UCC3946NG4-NDR, 296-11547-5, 296-11547-5-NDR, -UCC3946N-NDR, -296-11547-5-ND, -UCC3946NG4
UCC3946 Microprocessor Supervisor with Watchdog Timer
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
IC SUPERVISOR 1 CHANNEL 8DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UCC3946N | 901769-UCC3946N | UCC3946N | 296-11547-5-ND | UCC3946N | UCC3946N |
| Product Name | UCC3946 Microprocessor Supervisor with Watchdog Timer | PMIC - PMIC - Supervisors - UCC3946N | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | |||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | ||||
| Output Options | Active-low,Push-pull | Inverting | Active Low; Push-Pull, Totem Pole | |||
| Type | PDIP,SOIC,TSSOP | DIP; PDIP; 8-PDIP | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) |