Texas Instruments Integrated Circuits (ICs) - PMIC - Hot Swap Controllers UCC3921DTR/81143

Description
Win Source Part Number: 985751-UCC3921DTR/81 143 Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: UVLO Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Voltage - Supply: -48V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: UCC3921DTR/81143G4-N D,2156-UCC3921DTR/81 143,TEXTISUCC3921DTR /81143,UCC3921DTR/81 143G4 Base Product Number: UCC3921
Request a Quote Datasheet
Description
Win Source Part Number: 985751-UCC3921DTR/81 143 Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: UVLO Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Voltage - Supply: -48V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: UCC3921DTR/81143G4-N D,2156-UCC3921DTR/81 143,TEXTISUCC3921DTR /81143,UCC3921DTR/81 143G4 Base Product Number: UCC3921
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 985751-UCC3921DTR/81143 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
985751-UCC3921DTR/81143
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 985751-UCC3921DTR/81143
Win Source Part Number: 985751-UCC3921DTR/81 143 Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: UVLO Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 1 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Voltage - Supply: -48V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: UCC3921DTR/81143G4-N D,2156-UCC3921DTR/81 143,TEXTISUCC3921DTR /81143,UCC3921DTR/81 143G4 Base Product Number: UCC3921

Win Source Part Number: 985751-UCC3921DTR/81143
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: UVLO
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 1 mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Voltage - Supply: -48V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: UCC3921DTR/81143G4-ND,2156-UCC3921DTR/81143,TEXTISUCC3921DTR/81143,UCC3921DTR/81143G4
Base Product Number: UCC3921

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 985751-UCC3921DTR/81143
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details