Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3919PW UCC3919PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276530-UCC3919PW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD Family Name: UCC3919 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): UCC3919N; UCC3919DG4; UCC3919DTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276530-UCC3919PW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD Family Name: UCC3919 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): UCC3919N; UCC3919DG4; UCC3919DTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3919PW - 1276530-UCC3919PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3919PW
1276530-UCC3919PW
PMIC - PMIC - Hot Swap Controllers - UCC3919PW 1276530-UCC3919PW
Manufacturer: Texas Instruments Win Source Part Number: 1276530-UCC3919PW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD Family Name: UCC3919 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): UCC3919N; UCC3919DG4; UCC3919DTRG4; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276530-UCC3919PW
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: UVLO
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 8 V
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD
Family Name: UCC3919
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): UCC3919N; UCC3919DG4; UCC3919DTRG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276530-UCC3919PW
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3919PW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913282 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details