Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3919DTRG4 UCC3919DTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276528-UCC3919DTRG4 Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UCC3919PW; UCC3919N; UCC3919DG4; UCC3919DTRG4; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276528-UCC3919DTRG4 Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UCC3919PW; UCC3919N; UCC3919DG4; UCC3919DTRG4; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3919DTRG4 - 1276528-UCC3919DTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3919DTRG4
1276528-UCC3919DTRG4
PMIC - PMIC - Hot Swap Controllers - UCC3919DTRG4 1276528-UCC3919DTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276528-UCC3919DTRG4 Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 8 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): UCC3919PW; UCC3919N; UCC3919DG4; UCC3919DTRG4; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276528-UCC3919DTRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: UVLO
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 8 V
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UCC3919PW; UCC3919N; UCC3919DG4; UCC3919DTRG4;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276528-UCC3919DTRG4
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3919DTRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage References - 1907791P - RS Components, Ltd.
Specs
Type SO
View Details