Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3918DPTRG4 UCC3918DPTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276525-UCC3918DPTRG 4 Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit, UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, FAULT, IFAULT, IMAX, /SHTDWN Family Name: UCC3918 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 4.6A Alternative Parts (Cross-Reference): UCC3918PWP; UCC3918N; UCC3918DP; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276525-UCC3918DPTRG 4 Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit, UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, FAULT, IFAULT, IMAX, /SHTDWN Family Name: UCC3918 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 4.6A Alternative Parts (Cross-Reference): UCC3918PWP; UCC3918N; UCC3918DP; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3918DPTRG4 - 1276525-UCC3918DPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3918DPTRG4
1276525-UCC3918DPTRG4
PMIC - PMIC - Hot Swap Controllers - UCC3918DPTRG4 1276525-UCC3918DPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276525-UCC3918DPTRG 4 Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit, UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 6 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, FAULT, IFAULT, IMAX, /SHTDWN Family Name: UCC3918 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 4.6A Alternative Parts (Cross-Reference): UCC3918PWP; UCC3918N; UCC3918DP; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276525-UCC3918DPTRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Thermal Limit, UVLO
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 6 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: CT, FAULT, IFAULT, IMAX, /SHTDWN
Family Name: UCC3918
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 4.6A
Alternative Parts (Cross-Reference): UCC3918PWP; UCC3918N; UCC3918DP;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276525-UCC3918DPTRG4
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3918DPTRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details