Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3918DP UCC3918DP

Description
Manufacturer: Texas Instruments Win Source Part Number: 004745-UCC3918DP Packaging: Tube/Rail Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4.6A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, FAULT, IFAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3918DPTRG4; UCC3918PWP; UCC3918N; UCC3918DP; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004745-UCC3918DP Packaging: Tube/Rail Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4.6A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, FAULT, IFAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3918DPTRG4; UCC3918PWP; UCC3918N; UCC3918DP; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3918DP - 004745-UCC3918DP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3918DP
004745-UCC3918DP
PMIC - PMIC - Hot Swap Controllers - UCC3918DP 004745-UCC3918DP
Manufacturer: Texas Instruments Win Source Part Number: 004745-UCC3918DP Packaging: Tube/Rail Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4.6A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, FAULT, IFAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3918DPTRG4; UCC3918PWP; UCC3918N; UCC3918DP; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 004745-UCC3918DP
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 4.6A
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: CT, FAULT, IFAULT, IMAX, /SHTDWN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): UCC3918DPTRG4; UCC3918PWP; UCC3918N; UCC3918DP;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 004745-UCC3918DP
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3918DP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers