Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3917N UCC3917N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276524-UCC3917N Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 15 V ~ 1000 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Family Name: UCC3917 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): ADM1171-1AUJ; MAX5927ETJ-T; MAX5927ETJ; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276524-UCC3917N Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 15 V ~ 1000 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Family Name: UCC3917 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): ADM1171-1AUJ; MAX5927ETJ-T; MAX5927ETJ; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3917N - 1276524-UCC3917N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3917N
1276524-UCC3917N
PMIC - PMIC - Hot Swap Controllers - UCC3917N 1276524-UCC3917N
Manufacturer: Texas Instruments Win Source Part Number: 1276524-UCC3917N Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 15 V ~ 1000 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Family Name: UCC3917 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): ADM1171-1AUJ; MAX5927ETJ-T; MAX5927ETJ; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 1276524-UCC3917N
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: UVLO
Package: 16-DIP (0.300", 7.62mm)
Applications: General
Operating Supply Voltage: 15 V ~ 1000 V
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT)
Family Name: UCC3917
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): ADM1171-1AUJ; MAX5927ETJ-T; MAX5927ETJ;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276524-UCC3917N
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3917N
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1914773 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details