Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3917D UCC3917D

Description
Manufacturer: Texas Instruments Win Source Part Number: 035838-UCC3917D Packaging: Tube/Rail Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 15 V to 1000 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035838-UCC3917D Packaging: Tube/Rail Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 15 V to 1000 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3917D - 035838-UCC3917D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3917D
035838-UCC3917D
PMIC - PMIC - Hot Swap Controllers - UCC3917D 035838-UCC3917D
Manufacturer: Texas Instruments Win Source Part Number: 035838-UCC3917D Packaging: Tube/Rail Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 15 V to 1000 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 035838-UCC3917D
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 15 V to 1000 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 035838-UCC3917D
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3917D
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 1904421 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers