Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3916DPTRG4 UCC3916DPTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056184-UCC3916DPTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: SCSI Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1.65A Programmable Features: Fault Timeout Feature Pins: CT, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056184-UCC3916DPTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: SCSI Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1.65A Programmable Features: Fault Timeout Feature Pins: CT, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3916DPTRG4 - 056184-UCC3916DPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3916DPTRG4
056184-UCC3916DPTRG4
PMIC - PMIC - Hot Swap Controllers - UCC3916DPTRG4 056184-UCC3916DPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 056184-UCC3916DPTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: SCSI Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1.65A Programmable Features: Fault Timeout Feature Pins: CT, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 056184-UCC3916DPTRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Thermal Limit
Applications: SCSI
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 1.65A
Programmable Features: Fault Timeout
Feature Pins: CT, /SHTDWN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 056184-UCC3916DPTRG4
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3916DPTRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details