Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3915PWPTR UCC3915PWPTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 004742-UCC3915PWPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3915N; UCC3915PWPG4; UCC3915PWPTR; UCC3915PWP; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004742-UCC3915PWPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3915N; UCC3915PWPG4; UCC3915PWPTR; UCC3915PWP; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3915PWPTR - 004742-UCC3915PWPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3915PWPTR
004742-UCC3915PWPTR
PMIC - PMIC - Hot Swap Controllers - UCC3915PWPTR 004742-UCC3915PWPTR
Manufacturer: Texas Instruments Win Source Part Number: 004742-UCC3915PWPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3915N; UCC3915PWPG4; UCC3915PWPTR; UCC3915PWP; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 004742-UCC3915PWPTR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 4A
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 7 V to 15 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): UCC3915N; UCC3915PWPG4; UCC3915PWPTR; UCC3915PWP;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 004742-UCC3915PWPTR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3915PWPTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details