Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3915PWP UCC3915PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276520-UCC3915PWP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Family Name: UCC3915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC3915N; UCC3915NG4; UCC3915DPG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276520-UCC3915PWP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Family Name: UCC3915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC3915N; UCC3915NG4; UCC3915DPG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3915PWP - 1276520-UCC3915PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3915PWP
1276520-UCC3915PWP
PMIC - PMIC - Hot Swap Controllers - UCC3915PWP 1276520-UCC3915PWP
Manufacturer: Texas Instruments Win Source Part Number: 1276520-UCC3915PWP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Family Name: UCC3915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 24-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC3915N; UCC3915NG4; UCC3915DPG4; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 1276520-UCC3915PWP
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Thermal Limit
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 7 V ~ 15 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Family Name: UCC3915
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-HTSSOP
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): UCC3915N; UCC3915NG4; UCC3915DPG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276520-UCC3915PWP
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3915PWP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products