Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3915N UCC3915N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276519-UCC3915N Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Family Name: UCC3915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC3915PWPG4; UCC3915PWPTR; UCC3915PWP; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276519-UCC3915N Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Family Name: UCC3915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC3915PWPG4; UCC3915PWPTR; UCC3915PWP; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3915N - 1276519-UCC3915N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3915N
1276519-UCC3915N
PMIC - PMIC - Hot Swap Controllers - UCC3915N 1276519-UCC3915N
Manufacturer: Texas Instruments Win Source Part Number: 1276519-UCC3915N Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Family Name: UCC3915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): UCC3915PWPG4; UCC3915PWPTR; UCC3915PWP; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 1276519-UCC3915N
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Thermal Limit
Package: 16-DIP (0.300", 7.62mm)
Applications: General
Operating Supply Voltage: 7 V ~ 15 V
Internal Switch(s): Yes
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Family Name: UCC3915
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): UCC3915PWPG4; UCC3915PWPTR; UCC3915PWP;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276519-UCC3915N
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3915N
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers