Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3913DTRG4 UCC3913DTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116108-UCC3913DTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116108-UCC3913DTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3913DTRG4 - 1116108-UCC3913DTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3913DTRG4
1116108-UCC3913DTRG4
PMIC - PMIC - Hot Swap Controllers - UCC3913DTRG4 1116108-UCC3913DTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1116108-UCC3913DTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116108-UCC3913DTRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: CT, IMAX, PL, SD/FLT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1116108-UCC3913DTRG4
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3913DTRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060269P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details