Texas Instruments UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp. UCC3912PWPTRG4

Description
0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp. 24-TSSOP 0 to 70
Request a Quote
Description
0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp. 24-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC3912 is a hot-swap power management IC designed for applications requiring unidirectional current flow. It operates within a voltage range of 3 V to 8 V and supports a programmable current limit from 0 A to 3 A with a resolution of 0.25 A. The device features an integrated 0.15-,Ѷ power MOSFET, allowing efficient power management with minimal voltage drop. Key functionalities include an electronic circuit breaker, programmable on-time, and startup delay, which enhance its versatility in various applications. The UCC3912 also incorporates a thermal shutdown feature, under-voltage lockout, and a fault-output indicator for improved reliability. In sleep mode, it consumes only 1 µA of supply current, making it suitable for low-power applications. The device is packaged in a low thermal resistance SOIC format, facilitating effective heat dissipation. Overall, the UCC3912 is suitable for engineers looking for a reliable hot-swap solution with programmable features for current management in their designs.

Datasheet Summary
Powered by GS/AI

The UCC3912 is a hot-swap power management IC designed for applications requiring unidirectional current flow. It operates within a voltage range of 3 V to 8 V and supports a programmable current limit from 0 A to 3 A with a resolution of 0.25 A. The device features an integrated 0.15-,Ѷ power MOSFET, allowing efficient power management with minimal voltage drop. Key functionalities include an electronic circuit breaker, programmable on-time, and startup delay, which enhance its versatility in various applications. The UCC3912 also incorporates a thermal shutdown feature, under-voltage lockout, and a fault-output indicator for improved reliability. In sleep mode, it consumes only 1 µA of supply current, making it suitable for low-power applications. The device is packaged in a low thermal resistance SOIC format, facilitating effective heat dissipation. Overall, the UCC3912 is suitable for engineers looking for a reliable hot-swap solution with programmable features for current management in their designs.

Suppliers

Company
Product
Description
Supplier Links
UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp. - UCC3912PWPTRG4 - Texas Instruments
Dallas, TX, United States
UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp.
UCC3912PWPTRG4
UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp. UCC3912PWPTRG4
0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp. 24-TSSOP 0 to 70

0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp. 24-TSSOP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number UCC3912PWPTRG4
Product Name UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp.
Package Type Other; SOIC,TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Motor Driver ICs - DRV8874PWPR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CSD87352Q5D 30V Synchronous Buck NexFET? Power Block - CSD87352Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Power Supply Chip >> Battery Management ICs - BQ7721605PWR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details