Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3912PWPG4 UCC3912PWPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 901765-UCC3912PWPG4 Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel General Purpose 24-HTSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: UCC3912 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901765-UCC3912PWPG4 Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel General Purpose 24-HTSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: UCC3912 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3912PWPG4 - 901765-UCC3912PWPG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3912PWPG4
901765-UCC3912PWPG4
PMIC - PMIC - Hot Swap Controllers - UCC3912PWPG4 901765-UCC3912PWPG4
Manufacturer: Texas Instruments Win Source Part Number: 901765-UCC3912PWPG4 Operating Temperature Range: 0°C ~ 70°C Features: Hot Swap Controller 1 Channel General Purpose 24-HTSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: UCC3912 Categories: Integrated Circuits (ICs) Case / Package: 24-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901765-UCC3912PWPG4
Operating Temperature Range: 0°C ~ 70°C
Features: Hot Swap Controller 1 Channel General Purpose 24-HTSSOP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: UCC3912
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 901765-UCC3912PWPG4
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3912PWPG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details