Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3912DPTRG4 UCC3912DPTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 056183-UCC3912DPTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056183-UCC3912DPTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3912DPTRG4 - 056183-UCC3912DPTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3912DPTRG4
056183-UCC3912DPTRG4
PMIC - PMIC - Hot Swap Controllers - UCC3912DPTRG4 056183-UCC3912DPTRG4
Manufacturer: Texas Instruments Win Source Part Number: 056183-UCC3912DPTRG4 Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056183-UCC3912DPTRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 4A
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CT, /FAULT, IMAX, /SHTDWN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 8 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 056183-UCC3912DPTRG4
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3912DPTRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details