Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3912DPTR UCC3912DPTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 048472-UCC3912DPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 048472-UCC3912DPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3912DPTR - 048472-UCC3912DPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3912DPTR
048472-UCC3912DPTR
PMIC - PMIC - Hot Swap Controllers - UCC3912DPTR 048472-UCC3912DPTR
Manufacturer: Texas Instruments Win Source Part Number: 048472-UCC3912DPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 048472-UCC3912DPTR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 4A
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CT, /FAULT, IMAX, /SHTDWN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 8 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 048472-UCC3912DPTR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3912DPTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921472P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers