Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3911DP-4G4 UCC3911DP-4G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 798741-UCC3911DP-4G4 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Family Name: UCC3911-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): S-8211CAX-I6T1G; MAX1924XEEE+T; S-8211CBB-I6T1U; MAX1924XEEE+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798741-UCC3911DP-4G4 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Family Name: UCC3911-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): S-8211CAX-I6T1G; MAX1924XEEE+T; S-8211CBB-I6T1U; MAX1924XEEE+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3911DP-4G4 - 798741-UCC3911DP-4G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3911DP-4G4
798741-UCC3911DP-4G4
PMIC - PMIC - Battery Management - UCC3911DP-4G4 798741-UCC3911DP-4G4
Manufacturer: Texas Instruments Win Source Part Number: 798741-UCC3911DP-4G4 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Family Name: UCC3911-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): S-8211CAX-I6T1G; MAX1924XEEE+T; S-8211CBB-I6T1U; MAX1924XEEE+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798741-UCC3911DP-4G4
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Function: Battery Protection
Fault Protection: Over/Under Voltage, Short Circuit
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Family Name: UCC3911-4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): S-8211CAX-I6T1G; MAX1924XEEE+T; S-8211CBB-I6T1U; MAX1924XEEE+;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - UCC3911DP-4G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3911DP-4G4
Battery Management UCC3911DP-4G4
Battery Battery Protection IC Lithium Ion/Polymer 16-SOIC

Battery Battery Protection IC Lithium Ion/Polymer 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3911DP-4G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3911DP-4G4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3911DP-4G4
IC BATT PROT LI-ION 2CELL 16SOIC

IC BATT PROT LI-ION 2CELL 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798741-UCC3911DP-4G4 UCC3911DP-4G4 UCC3911DP-4G4
Product Name PMIC - PMIC - Battery Management - UCC3911DP-4G4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ20851DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers