Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3911DP-4 UCC3911DP-4

Description
Manufacturer: Texas Instruments Win Source Part Number: 798740-UCC3911DP-4 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Family Name: UCC3911-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): S-8211CAX-I6T1G; MAX1924XEEE+T; S-8211CBB-I6T1U; MAX1924XEEE+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798740-UCC3911DP-4 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Family Name: UCC3911-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): S-8211CAX-I6T1G; MAX1924XEEE+T; S-8211CBB-I6T1U; MAX1924XEEE+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3911DP-4 - 798740-UCC3911DP-4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3911DP-4
798740-UCC3911DP-4
PMIC - PMIC - Battery Management - UCC3911DP-4 798740-UCC3911DP-4
Manufacturer: Texas Instruments Win Source Part Number: 798740-UCC3911DP-4 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Function: Battery Protection Fault Protection: Over/Under Voltage, Short Circuit Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Family Name: UCC3911-4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): S-8211CAX-I6T1G; MAX1924XEEE+T; S-8211CBB-I6T1U; MAX1924XEEE+; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798740-UCC3911DP-4
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Function: Battery Protection
Fault Protection: Over/Under Voltage, Short Circuit
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Family Name: UCC3911-4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): S-8211CAX-I6T1G; MAX1924XEEE+T; S-8211CBB-I6T1U; MAX1924XEEE+;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3911DP-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3911DP-4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3911DP-4
IC BATT PROT LI-ION 2CELL 16SOIC

IC BATT PROT LI-ION 2CELL 16SOIC

Supplier's Site
Battery Management - UCC3911DP-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3911DP-4
Battery Management UCC3911DP-4
Battery Battery Protection IC Lithium Ion/Polymer 16-SOIC

Battery Battery Protection IC Lithium Ion/Polymer 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798740-UCC3911DP-4 UCC3911DP-4 UCC3911DP-4
Product Name PMIC - PMIC - Battery Management - UCC3911DP-4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details