Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC39002DGK UCC39002DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 004734-UCC39002DGK Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004734-UCC39002DGK Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC39002DGK - 004734-UCC39002DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC39002DGK
004734-UCC39002DGK
PMIC - PMIC - Power Management - Specialized - UCC39002DGK 004734-UCC39002DGK
Manufacturer: Texas Instruments Win Source Part Number: 004734-UCC39002DGK Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004734-UCC39002DGK
Packaging: Tube/Rail
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.375 V to 14.25 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCC39002DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC39002DGK
Power Management - Specialized UCC39002DGK
Load Share Controller PMIC 8-VSSOP

Load Share Controller PMIC 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 004734-UCC39002DGK UCC39002DGK
Product Name PMIC - PMIC - Power Management - Specialized - UCC39002DGK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514474P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers