Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC39002D UCC39002D

Description
Manufacturer: Texas Instruments Win Source Part Number: 056182-UCC39002D Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056182-UCC39002D Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC39002D - 056182-UCC39002D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC39002D
056182-UCC39002D
PMIC - PMIC - Power Management - Specialized - UCC39002D 056182-UCC39002D
Manufacturer: Texas Instruments Win Source Part Number: 056182-UCC39002D Packaging: Reel - TR Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056182-UCC39002D
Packaging: Reel - TR
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.375 V to 14.25 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCC39002D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC39002D
Power Management - Specialized UCC39002D
Load Share Controller PMIC 8-SOIC

Load Share Controller PMIC 8-SOIC

Buy Now Datasheet
Power Management - Specialized - UCC39002D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC39002D
Power Management - Specialized UCC39002D
Load Share Controller PMIC 8-SOIC

Load Share Controller PMIC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 056182-UCC39002D UCC39002D
Product Name PMIC - PMIC - Power Management - Specialized - UCC39002D Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060272 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers