The UCC38C45 is a BiCMOS low-power current mode PWM controller designed for high-performance applications. It operates at a maximum frequency of 1MHz and features a low startup current of 50OºA, with a maximum operating current of 100OºA. The device has a low operating current of 2.3mA at 52kHz, making it suitable for energy-efficient designs. It includes fast cycle-by-cycle overcurrent limiting with a response time of 35ns and can drive external MOSFETs with a peak output current of ±1A, featuring rise and fall times of 25ns and 20ns, respectively. The UCC38C45 is specified for operation in the temperature range of 0°C to 85°C and is available in an 8-pin VSSOP package, which helps minimize board space. It is compatible with the UCx84x family of PWM controllers, providing an enhanced replacement option. The device also incorporates undervoltage lockout protection and a ±1% accurate 2.5V error amplifier reference, making it suitable for switch-mode power supplies and general-purpose DC-DC converters.
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC 0 to 70
1MHz PWM Controller, 20V In, 1A Out, 50% Duty Cycle, SOIC Product overview: UCC38C45D from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 20V, 1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1MHz, 20V, 1A, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C45D can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC38C45D | 715-UCC38C45D |
| Product Name | UCC38C45 BiCMOS Low-Power Current Mode PWM Controller | 1MHz 20V 1A SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; SOIC |
| Features | Error Amplifier | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |