Texas Instruments Standard Linear and Logic Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments UCC38C45D

Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments - 29AH8376 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
29AH8376
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments 29AH8376
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:18V; Output Voltage:18V; Output Current:200mA; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 29AH8376
Product Name Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 20 volts
DC Input 8 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
DRV8829 5A Half Bipolar Stepper Motor Driver with 32-Level Current Regulation (PH/EN Ctrl) - DRV8829PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 250 HP ND / 200 HP HD, IP20/UL Type 1 - GA80U5242ABM3 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
48 V BLDC Motor Controller and Driver with Charge Pump and Configurable AFE - PAC5527A - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 48-pin
Communication USART (3), I2C, CAN
View Details