BiCMOS Low-Power Current Mode PWM Controller 8-PDIP 0 to 70
1MHz PWM Controller, 1A, 18V, 50% Duty Cycle, PDIP Product overview: UCC38C44P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1A, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1MHz, 1A, 18V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C44P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1116097-UCC38C44P
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 48%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Sensing & Instrumentation
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC38C44P | 715-UCC38C44P | 1116097-UCC38C44P |
| Product Name | UCC38C44 BiCMOS Low-Power Current Mode PWM Controller | 1MHz 1A 18V DC-DC Converter IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C44P |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; PDIP | DIP; Other; 8-PDIP |
| Features | Error Amplifier | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) |