The UCC38C43 is a BiCMOS low-power current-mode PWM controller designed for switch-mode power supplies and DC-DC converters. It is available in an 8-pin SOIC package measuring 3.91mm by 4.90mm and is specified for operation from 0°C to 85°C. The device features a 1MHz maximum operating frequency, 50μA maximum startup current, 2.3mA operating current at 52kHz, ±1A peak output current, 35ns current-sense-to-out
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC 0 to 70
IC REG CTRLR MULT TOPOLOGY 8SOIC Product overview: UCC38C43DRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C43DRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC38C43DRG4 | 715-UCC38C43DRG4 |
| Product Name | UCC38C43 BiCMOS Low-Power Current Mode PWM Controller | DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; SOIC |