The UCC38C43DGKR is a BiCMOS low-power current-mode PWM controller designed for switch-mode power supplies and isolated DC-DC converters. It is packaged in an 8-pin VSSOP with a body size of 3.00mm × 3.00mm and operates over a temperature range of 0°C to 85°C. The device features a 1MHz maximum switching frequency, 50μA startup current, 2.3mA operating current at 52kHz, 35ns current-sense-to-out
BiCMOS Low-Power Current Mode PWM Controller 8-VSSOP 0 to 70
20V, 1-A, Low current 1MHz current mode PWM controller with 8.4V/7.6V UVLO 100% duty cycle 0C to 70C 8-VSSOP 0 to 70 Product overview: UCC38C43DGKR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1MHz, 8.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1MHz, 8.4V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C43DGKR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC38C43DGKR | 715-UCC38C43DGKR |
| Product Name | UCC38C43 BiCMOS Low-Power Current Mode PWM Controller | 20V 1MHz 8.4V DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; VSSOP |