Texas Instruments UCC38C42 BiCMOS Low-Power Current Mode PWM Controller UCC38C42P

Description
BiCMOS Low-Power Current Mode PWM Controller 8-PDIP 0 to 70
Request a Quote Datasheet
Description
BiCMOS Low-Power Current Mode PWM Controller 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC38C42 BiCMOS Low-Power Current Mode PWM Controller - UCC38C42P - Texas Instruments
Dallas, TX, United States
UCC38C42 BiCMOS Low-Power Current Mode PWM Controller
UCC38C42P
UCC38C42 BiCMOS Low-Power Current Mode PWM Controller UCC38C42P
BiCMOS Low-Power Current Mode PWM Controller 8-PDIP 0 to 70

BiCMOS Low-Power Current Mode PWM Controller 8-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
20V 1MHz 14.5V DC-DC Converter IC
715-UCC38C42P
20V 1MHz 14.5V DC-DC Converter IC 715-UCC38C42P
20V, 1-A, Low current 1MHz current mode PWM controller with 14.5V/9V UVLO 100% duty cycle, 0C to 70C 8-PDIP 0 to 70 Product overview: UCC38C42P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1MHz, 14.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1MHz, 14.5V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C42P can be used for catalog matching and distributor lookup.

20V, 1-A, Low current 1MHz current mode PWM controller with 14.5V/9V UVLO 100% duty cycle, 0C to 70C 8-PDIP 0 to 70 Product overview: UCC38C42P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1MHz, 14.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1MHz, 14.5V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C42P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C42P - 004729-UCC38C42P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C42P
004729-UCC38C42P
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C42P 004729-UCC38C42P
Manufacturer: Texas Instruments Win Source Part Number: 004729-UCC38C42P Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Topology: Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 9 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004729-UCC38C42P
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips
Product Number UCC38C42P 715-UCC38C42P 004729-UCC38C42P
Product Name UCC38C42 BiCMOS Low-Power Current Mode PWM Controller 20V 1MHz 14.5V DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C42P
Package Type Other; SOIC,VSSOP,PDIP Other; PDIP DIP; Other; 8-PDIP
Features Error Amplifier
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data