Texas Instruments UCC38C42 BiCMOS Low-Power Current Mode PWM Controller UCC38C42DRG4

Description
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC 0 to 70
Request a Quote Datasheet
Description
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC38C42 BiCMOS Low-Power Current Mode PWM Controller - UCC38C42DRG4 - Texas Instruments
Dallas, TX, United States
UCC38C42 BiCMOS Low-Power Current Mode PWM Controller
UCC38C42DRG4
UCC38C42 BiCMOS Low-Power Current Mode PWM Controller UCC38C42DRG4
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC 0 to 70

BiCMOS Low-Power Current Mode PWM Controller 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
20V 1MHz 14.5V SOIC DC-DC Converter IC
715-UCC38C42DRG4
20V 1MHz 14.5V SOIC DC-DC Converter IC 715-UCC38C42DRG4
20V, 1-A, Low current 1MHz current mode PWM controller with 14.5V/9V UVLO 100% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC38C42DRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1MHz, 14.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1MHz, 14.5V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C42DRG4 can be used for catalog matching and distributor lookup.

20V, 1-A, Low current 1MHz current mode PWM controller with 14.5V/9V UVLO 100% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC38C42DRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1MHz, 14.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1MHz, 14.5V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C42DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C42DRG4 - 1116092-UCC38C42DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C42DRG4
1116092-UCC38C42DRG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C42DRG4 1116092-UCC38C42DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1116092-UCC38C42DRG4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 14.5V Duty Cycle: 96% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 18 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116092-UCC38C42DRG4
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 96%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips
Product Number UCC38C42DRG4 715-UCC38C42DRG4 1116092-UCC38C42DRG4
Product Name UCC38C42 BiCMOS Low-Power Current Mode PWM Controller 20V 1MHz 14.5V SOIC DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C42DRG4
Package Type Other; SOIC,VSSOP,PDIP Other; SOIC SOIC; Other; 8-SOIC
Features Error Amplifier
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT5107A - 930970-PT5107A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3A 5V 30V DC-DC Converter IC - 132-PT6302N - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-LMR36520ADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCR022405 Miniature, 2W Isolated Regulated DC/DC Converters - DCR022405P-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers