The UCC38C42DGK is a BiCMOS low-power current-mode PWM controller in an 8-pin VSSOP package measuring 3.00mm × 3.00mm, specified for operation from 0°C to 85°C. It features a 1MHz maximum switching frequency, 50μA startup current, 2.3mA operating current at 52kHz, ±1A peak output current, 35ns current-sense delay, and a ±1% accurate 2.5V reference. The device includes undervoltage lockout with turn-on at 14.5V and turn-off at 9V, and is designed for fixed-frequency peak current-mode power supplies.
BiCMOS Low-Power Current Mode PWM Controller 8-VSSOP 0 to 70
20V, 1-A, Low current 1MHz current mode PWM controller with 14.5V/9V UVLO 100% duty cycle, 0C to 70C 8-VSSOP 0 to 70 Product overview: UCC38C42DGK from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1MHz, 14.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1MHz, 14.5V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C42DGK can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC38C42DGK | 715-UCC38C42DGK |
| Product Name | UCC38C42 BiCMOS Low-Power Current Mode PWM Controller | 20V 1MHz 14.5V DC-DC Converter IC |
| Package Type | Other; SOIC,VSSOP,PDIP | Other; VSSOP |