Texas Instruments UCC3895 BiCMOS Advanced Phase Shift PWM Controller UCC3895NG4

Description
BiCMOS Advanced Phase Shift PWM Controller 20-PDIP 0 to 70
Request a Quote Datasheet
Description
BiCMOS Advanced Phase Shift PWM Controller 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC3895 BiCMOS Advanced Phase Shift PWM Controller - UCC3895NG4 - Texas Instruments
Dallas, TX, United States
UCC3895 BiCMOS Advanced Phase Shift PWM Controller
UCC3895NG4
UCC3895 BiCMOS Advanced Phase Shift PWM Controller UCC3895NG4
BiCMOS Advanced Phase Shift PWM Controller 20-PDIP 0 to 70

BiCMOS Advanced Phase Shift PWM Controller 20-PDIP 0 to 70

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895NG4 - 1276510-UCC3895NG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895NG4
1276510-UCC3895NG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895NG4 1276510-UCC3895NG4
Manufacturer: Texas Instruments Win Source Part Number: 1276510-UCC3895NG4 Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): No Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 10V ~ 16.5V Categories: Integrated Circuits Supplier Device Package: 20-PDIP Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: UCC3895 Manufacturer Pack Quantity: 18 Switching Frequency: 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276510-UCC3895NG4
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): No
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 10V ~ 16.5V
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: UCC3895
Manufacturer Pack Quantity: 18
Switching Frequency: 1MHz

Buy Now
Singapore, Singapore
DC-DC Converter IC
715-UCC3895NG4
DC-DC Converter IC 715-UCC3895NG4
Phase-shifted full-bridge controller with enhanced control logic, 0°C to 70°C 20-PDIP 0 to 70 Product overview: UCC3895NG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3895NG4 can be used for catalog matching and distributor lookup.

Phase-shifted full-bridge controller with enhanced control logic, 0°C to 70°C 20-PDIP 0 to 70 Product overview: UCC3895NG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3895NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies AC-DC Converter Chips DC-DC Converter Chips
Product Number UCC3895NG4 1276510-UCC3895NG4 715-UCC3895NG4
Product Name UCC3895 BiCMOS Advanced Phase Shift PWM Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895NG4 DC-DC Converter IC
Package Type Other; PDIP,PLCC,SOIC,TSSOP DIP; Other; 20-DIP Other; PDIP
Unlock Full Specs
to access all available technical data