Texas Instruments Standard Linear and Logic Pwm Control, 500Khz, 10V-16.5V, Pdip20; Input Voltage Texas Instruments UCC3895N

Description
PWM CONTROL, 500KHZ, 10V-16.5V, PDIP20; Input Voltage:12V; Output Voltage:250mV; Output Current:10mA; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROL, 500KHZ, 10V-16.5V, PDIP20; Input Voltage:12V; Output Voltage:250mV; Output Current:10mA; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Control, 500Khz, 10V-16.5V, Pdip20; Input Voltage Texas Instruments - 37AJ1424 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Control, 500Khz, 10V-16.5V, Pdip20; Input Voltage Texas Instruments
37AJ1424
Pwm Control, 500Khz, 10V-16.5V, Pdip20; Input Voltage Texas Instruments 37AJ1424
PWM CONTROL, 500KHZ, 10V-16.5V, PDIP20; Input Voltage:12V; Output Voltage:250mV; Output Current:10mA; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

PWM CONTROL, 500KHZ, 10V-16.5V, PDIP20; Input Voltage:12V; Output Voltage:250mV; Output Current:10mA; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:DIP; No. of Pins:20Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 37AJ1424
Product Name Pwm Control, 500Khz, 10V-16.5V, Pdip20; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 10 to 16 volts
DC Input 10 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details