Texas Instruments UCC3895 BiCMOS Advanced Phase Shift PWM Controller UCC3895DWTR

Description
BiCMOS Advanced Phase Shift PWM Controller 20-SOIC 0 to 70
Request a Quote Datasheet
Description
BiCMOS Advanced Phase Shift PWM Controller 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC3895 BiCMOS Advanced Phase Shift PWM Controller - UCC3895DWTR - Texas Instruments
Dallas, TX, United States
UCC3895 BiCMOS Advanced Phase Shift PWM Controller
UCC3895DWTR
UCC3895 BiCMOS Advanced Phase Shift PWM Controller UCC3895DWTR
BiCMOS Advanced Phase Shift PWM Controller 20-SOIC 0 to 70

BiCMOS Advanced Phase Shift PWM Controller 20-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895DWTR - 004723-UCC3895DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895DWTR
004723-UCC3895DWTR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895DWTR 004723-UCC3895DWTR
Manufacturer: Texas Instruments Win Source Part Number: 004723-UCC3895DWTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start, Sync Family Name: UCC3895 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 20-SOIC Supply Voltage - Operating: 10 V to 16.5 V Alternative Parts (Cross-Reference): UCC3895QTRG3; UCC3895Q; UCC3895QG3; UCC3895QTR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 004723-UCC3895DWTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Family Name: UCC3895
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 10 V to 16.5 V
Alternative Parts (Cross-Reference): UCC3895QTRG3; UCC3895Q; UCC3895QG3; UCC3895QTR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1MHz 100A SOIC DC-DC Converter IC
715-UCC3895DWTR
1MHz 100A SOIC DC-DC Converter IC 715-UCC3895DWTR
Phase-Shifted Full-Bridge Controller, 1MHz, 4-Output, 100A, SOIC Product overview: UCC3895DWTR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 100A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1MHz, 100A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3895DWTR can be used for catalog matching and distributor lookup.

Phase-Shifted Full-Bridge Controller, 1MHz, 4-Output, 100A, SOIC Product overview: UCC3895DWTR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 100A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1MHz, 100A, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3895DWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - UCC3895DWTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
UCC3895DWTR
Power Supply Chip >> AC-DC Controllers & Regulators UCC3895DWTR
SOIC-20-300mil AC-DC Controllers & Regulators ROHS

SOIC-20-300mil AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Power Supplies AC-DC Converter Chips DC-DC Converter Chips IC Power Supplies
Product Number UCC3895DWTR 004723-UCC3895DWTR 715-UCC3895DWTR UCC3895DWTR
Product Name UCC3895 BiCMOS Advanced Phase Shift PWM Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895DWTR 1MHz 100A SOIC DC-DC Converter IC Power Supply Chip >> AC-DC Controllers & Regulators
Package Type Other; PDIP,PLCC,SOIC,TSSOP SOIC; Other; 20-SOIC Other; SOIC SOIC
Unlock Full Specs
to access all available technical data