Texas Instruments UCC3895 BiCMOS Advanced Phase Shift PWM Controller UCC3895DWG4

Description
BiCMOS Advanced Phase Shift PWM Controller 20-SOIC 0 to 70
Request a Quote Datasheet
Description
BiCMOS Advanced Phase Shift PWM Controller 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC3895 BiCMOS Advanced Phase Shift PWM Controller - UCC3895DWG4 - Texas Instruments
Dallas, TX, United States
UCC3895 BiCMOS Advanced Phase Shift PWM Controller
UCC3895DWG4
UCC3895 BiCMOS Advanced Phase Shift PWM Controller UCC3895DWG4
BiCMOS Advanced Phase Shift PWM Controller 20-SOIC 0 to 70

BiCMOS Advanced Phase Shift PWM Controller 20-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895DWG4 - 1276509-UCC3895DWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895DWG4
1276509-UCC3895DWG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895DWG4 1276509-UCC3895DWG4
Manufacturer: Texas Instruments Win Source Part Number: 1276509-UCC3895DWG4 Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Full-Bridge Voltage - Start Up: 11V Duty Cycle: 100% Frequency - Switching: 1MHz Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 10 V ~ 16.5 V Family Name: UCC3895 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): UCC3895QG3; UCC3895QTRG3; UCC3895Q; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276509-UCC3895DWG4
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 10 V ~ 16.5 V
Family Name: UCC3895
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): UCC3895QG3; UCC3895QTRG3; UCC3895Q;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
SOIC DC-DC Converter IC
715-UCC3895DWG4
SOIC DC-DC Converter IC 715-UCC3895DWG4
Phase-shifted full-bridge controller with enhanced control logic, 0°C to 70°C 20-SOIC 0 to 70 Product overview: UCC3895DWG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3895DWG4 can be used for catalog matching and distributor lookup.

Phase-shifted full-bridge controller with enhanced control logic, 0°C to 70°C 20-SOIC 0 to 70 Product overview: UCC3895DWG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3895DWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies AC-DC Converter Chips DC-DC Converter Chips
Product Number UCC3895DWG4 1276509-UCC3895DWG4 715-UCC3895DWG4
Product Name UCC3895 BiCMOS Advanced Phase Shift PWM Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3895DWG4 SOIC DC-DC Converter IC
Package Type Other; PDIP,PLCC,SOIC,TSSOP SOIC; Other; 20-SOIC (0.295", 7.50mm Width) Other; SOIC
Unlock Full Specs
to access all available technical data