Texas Instruments Standard Linear and Logic Ic, Phase Shift Pwm Contr 20-Soic; Input Voltage Texas Instruments UCC3895DW

Description
IC, PHASE SHIFT PWM CONTR 20-SOIC; Input Voltage:12V; Output Voltage:250mV; Output Current:10mA; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Frequency:500kHz; Operating RoHS Compliant: Yes
Description
IC, PHASE SHIFT PWM CONTR 20-SOIC; Input Voltage:12V; Output Voltage:250mV; Output Current:10mA; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Phase Shift Pwm Contr 20-Soic; Input Voltage Texas Instruments - 37AJ1423 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Phase Shift Pwm Contr 20-Soic; Input Voltage Texas Instruments
37AJ1423
Ic, Phase Shift Pwm Contr 20-Soic; Input Voltage Texas Instruments 37AJ1423
IC, PHASE SHIFT PWM CONTR 20-SOIC; Input Voltage:12V; Output Voltage:250mV; Output Current:10mA; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

IC, PHASE SHIFT PWM CONTR 20-SOIC; Input Voltage:12V; Output Voltage:250mV; Output Current:10mA; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Frequency:500kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 37AJ1423
Product Name Ic, Phase Shift Pwm Contr 20-Soic; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 10 to 16 volts
DC Input 10 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
Motor Drivers, Controllers - 296-DRV8256EPWPRTR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "28-PowerTSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
G7 Three-Level AC Drive (VFD), 240V 3-Phase, 25-30 HP - CIMR-G7U20181 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
44 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5222 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
View Details