Manufacturer: Texas Instruments
Win Source Part Number: 004720-UCC3882PW-1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Special Purpose
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 28-TSSOP
Applications: Controller, Intel VID code
Voltage - Output: 1.8 V ~ 2.05 V, 2.1 V ~ 3.5 V
Voltage - Input: 5V, 12V
Number of Outputs: 1
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004720-UCC3882PW-1 |
| Product Name | Integrated Circuits(ICs) |