Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC38502DW

Description
PFC IC Average Current 100kHz 20-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 100kHz 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-12404-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-12404-5-ND
PFC (Power Factor Correction) 296-12404-5-ND
PFC IC Average Current 100kHz 20-SOIC

PFC IC Average Current 100kHz 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC38502DW
004717-UCC38502DW
PMIC - PMIC - PFC (Power Factor Correction) - UCC38502DW 004717-UCC38502DW
Manufacturer: Texas Instruments Win Source Part Number: 004717-UCC38502DW Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 9.7 V to 18 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004717-UCC38502DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 100kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PFC (Power Factor Correction) - UCC38502DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC38502DW
PFC (Power Factor Correction) UCC38502DW
PFC IC Average Current 100kHz 20-SOIC

PFC IC Average Current 100kHz 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC38502DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC38502DW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC38502DW
IC PFC CTR AVERAGE 100KHZ 20SOIC

IC PFC CTR AVERAGE 100KHZ 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC38502DW
Power Factor Correction - PFC UCC38502DW
Power Factor Correction - PFC BiCMOS PFC/PWM Comb Controller

Power Factor Correction - PFC BiCMOS PFC/PWM Comb Controller

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-12404-5-ND 004717-UCC38502DW UCC38502DW UCC38502DW UCC38502DW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC38502DW PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products