The UCC38501N is a power factor correction (PFC) integrated circuit designed to control a boost preregulator and a downstream DC-DC converter. It achieves near-unity power factor by shaping the AC input current waveform to match the AC input voltage using average current-mode control. The device features peak current-mode control for the DC-DC conversion stage, which allows for efficient step-down power conversion. Key functionalities include accurate power limiting, improved feedforward line regulation, and programmable oscillator settings. The PFC stage utilizes leading-edge modulation, while the second stage employs trailing-edge synchronization to minimize output ripple. The UCC38501N supports a wide input voltage range and includes features such as over-voltage protection, zero-power detection, and programmable soft-start and shutdown capabilities. This IC is available in a 20-pin package and operates within a temperature range of 0°C to 70°C. It is suitable for applications requiring efficient power factor correction and reliable voltage regulation.
Manufacturer: Texas Instruments
Win Source Part Number: 1276497-UCC38501N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 100kHz
Family Name: UCC3850
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): L4981A; L4981B; EL4981A;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia ,Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
PFC IC Average Current 100kHz 20-PDIP
Power Factor Correction - PFC BiCMOS PFC/PWM Comb Controller
IC PFC CTR AV CURR 100KHZ 20DIP
PFC IC Average Current 100kHz 20-PDIP
PFC IC Average Current 100kHz 20-PDIP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276497-UCC38501N | 296-11522-5-ND | UCC38501N | UCC38501N | UCC38501N |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC38501N | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |