Manufacturer: Texas Instruments
Win Source Part Number: 1116073-UCC38501DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 100kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 9.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
PFC IC Average Current 100kHz 20-SOIC
Power Factor Correction - PFC BiCMOS PFC/PWM Comb Controller
IC PFC CTR AVERAGE 100KHZ 20SOIC
PFC IC Average Current 100kHz 20-SOIC
PFC IC Average Current 100kHz 20-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1116073-UCC38501DW | 296-11521-5-ND | UCC38501DW | UCC38501DW | UCC38501DW |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC38501DW | PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |