Texas Instruments High-Performance Analog Voltage Regulator UCC384DP-ADJ

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, -1.25V TO -15V, 5-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-15V; INPUT VOLTAGE MAX:-3.2V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:-15V; ADJUSTABLE OUTPUT VOLTAGE MAX:-1.25V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, -1.25V TO -15V, 5-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-15V; INPUT VOLTAGE MAX:-3.2V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:-15V; ADJUSTABLE OUTPUT VOLTAGE MAX:-1.25V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16731419 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16731419
Voltage Regulator 16731419
ADJUSTABLE LDO VOLTAGE REGULATOR, -1.25V TO -15V, 5-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-15V; INPUT VOLTAGE MAX:-3.2V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:-15V; ADJUSTABLE OUTPUT VOLTAGE MAX:-1.25V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE LDO VOLTAGE REGULATOR, -1.25V TO -15V, 5-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:-15V; INPUT VOLTAGE MAX:-3.2V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:-15V; ADJUSTABLE OUTPUT VOLTAGE MAX:-1.25V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 16731419
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details