Texas Instruments Standard Linear and Logic Ldo, Fixed, -5V, 0.5A, Soic-8; Output Type Texas Instruments UCC384DP-5

Description
LDO, FIXED, -5V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:-15V; Input Voltage Max:-3.2V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes
Description
LDO, FIXED, -5V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:-15V; Input Voltage Max:-3.2V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -5V, 0.5A, Soic-8; Output Type Texas Instruments - 27AJ0996 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -5V, 0.5A, Soic-8; Output Type Texas Instruments
27AJ0996
Ldo, Fixed, -5V, 0.5A, Soic-8; Output Type Texas Instruments 27AJ0996
LDO, FIXED, -5V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:-15V; Input Voltage Max:-3.2V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, -5V, 0.5A, SOIC-8; Output Type:Fixed; Input Voltage Min:-15V; Input Voltage Max:-3.2V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0996
Product Name Ldo, Fixed, -5V, 0.5A, Soic-8; Output Type Texas Instruments
Input Voltage -15 to -3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details