Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC3839N UCC3839N

Description
Manufacturer: Texas Instruments Win Source Part Number: 048469-UCC3839N Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 7.5 V to 15 V Operating Supply Current: 1.3mA Alternative Parts (Cross-Reference): UCC3839D; UCC3839DTR; UC3849DWTR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 048469-UCC3839N Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 7.5 V to 15 V Operating Supply Current: 1.3mA Alternative Parts (Cross-Reference): UCC3839D; UCC3839DTR; UC3849DWTR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC3839N - 048469-UCC3839N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC3839N
048469-UCC3839N
PMIC - PMIC - Power Supply Controllers, Monitors - UCC3839N 048469-UCC3839N
Manufacturer: Texas Instruments Win Source Part Number: 048469-UCC3839N Packaging: Tube/Rail Applications: Secondary-Side Controller Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 7.5 V to 15 V Operating Supply Current: 1.3mA Alternative Parts (Cross-Reference): UCC3839D; UCC3839DTR; UC3849DWTR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048469-UCC3839N
Packaging: Tube/Rail
Applications: Secondary-Side Controller
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 7.5 V to 15 V
Operating Supply Current: 1.3mA
Alternative Parts (Cross-Reference): UCC3839D; UCC3839DTR; UC3849DWTR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC3839N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC3839N
Power Supply Controllers, Monitors UCC3839N
Power Supply Controller Secondary-Side Controller 14-PDIP

Power Supply Controller Secondary-Side Controller 14-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 048469-UCC3839N UCC3839N
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC3839N Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details