PFC IC Average Current 250kHz 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1116052-UCC3819N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 250kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10.8 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
PFC IC Average Current 250kHz 16-PDIP
IC PFC CTR AV CURR 250KHZ 16DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC3819N-ND | 1116052-UCC3819N | UCC3819N | UCC3819N |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC3819N | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |