Manufacturer: Texas Instruments
Win Source Part Number: 1317797-UCC3819APW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>PFC (Power Factor Correction)
Packaging: Tube
Standard Package: 90
Mounting: Surface Mount
Frequency - Switching: 250kHz
Mode: Average Current
Current - Startup: 150 µA
Voltage - Supply: 10.8V ~ 17V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-16725,-296-16725
Base Product Number: UCC381
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
PFC IC Average Current 250kHz 16-TSSOP
IC PFC CTRLR AVER 250KHZ 16TSSOP
PFC IC Average Current 250kHz 16-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1317797-UCC3819APW | 296-16725-ND | UCC3819APW | UCC3819APW |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |