Texas Instruments High-Performance Analog PMIC - PMIC - PFC (Power Factor Correction) - UCC3819AD UCC3819AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 004709-UCC3819AD Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 250kHz Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.8 V to 17 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004709-UCC3819AD Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 250kHz Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.8 V to 17 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC3819AD
004709-UCC3819AD
PMIC - PMIC - PFC (Power Factor Correction) - UCC3819AD 004709-UCC3819AD
Manufacturer: Texas Instruments Win Source Part Number: 004709-UCC3819AD Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 250kHz Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10.8 V to 17 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004709-UCC3819AD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 250kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10.8 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - 296-16723-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-16723-5-ND
PFC (Power Factor Correction) 296-16723-5-ND
PFC IC Average Current 250kHz 16-SOIC

PFC IC Average Current 250kHz 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC3819AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC3819AD
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC3819AD
IC PFC CTR AVERAGE 250KHZ 16SOIC

IC PFC CTR AVERAGE 250KHZ 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC3819AD
Power Factor Correction - PFC UCC3819AD
Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Buy Now Datasheet
PFC (Power Factor Correction) - UCC3819AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC3819AD
PFC (Power Factor Correction) UCC3819AD
PFC IC Average Current 250kHz 16-SOIC

PFC IC Average Current 250kHz 16-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - UCC3819AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC3819AD
PFC (Power Factor Correction) UCC3819AD
PFC IC Average Current 250kHz 16-SOIC

PFC IC Average Current 250kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 004709-UCC3819AD 296-16723-5-ND UCC3819AD UCC3819AD UCC3819AD
Product Name PMIC - PMIC - PFC (Power Factor Correction) - UCC3819AD PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products