PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 004708-UCC3818N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 12 V to 17 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
IC PFC CTR AV CURR 220KHZ 16DIP
POWER FACTOR CONTROLLER, 3818, DIP; UVLO:10.2V; Supply Voltage Min:12V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-11515-5-ND | 004708-UCC3818N | UCC3818N | UCC3818N | 27AJ0995 | UCC3818N |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC3818N | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Controller, 3818, Dip; Uvlo Texas Instruments | Power Factor Correction - PFC |