Texas Instruments Standard Linear and Logic PFC (Power Factor Correction) UCC3818D

Description
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-11513-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-11513-5-ND
PFC (Power Factor Correction) 296-11513-5-ND
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

Buy Now Datasheet
Power Factor Correction - 6616014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
6616014
Power Factor Correction 6616014
Power Factor Correction PREREGUL 0.15MA

Power Factor Correction PREREGUL 0.15MA

Supplier's Site
PMIC - PFC (Power Factor Correction) - UCC3818D - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC3818D
PMIC - PFC (Power Factor Correction) UCC3818D
IC PFC CTR AVERAGE 220KHZ 16SOIC

IC PFC CTR AVERAGE 220KHZ 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC3818D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC3818D
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC3818D
IC PFC CTR AVERAGE 220KHZ 16SOIC

IC PFC CTR AVERAGE 220KHZ 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC3818D
Power Factor Correction - PFC UCC3818D
Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Buy Now Datasheet
PFC (Power Factor Correction) - UCC3818D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC3818D
PFC (Power Factor Correction) UCC3818D
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

Buy Now Datasheet
Ic, Pfc Pre-Regulator, 18V, Soic-16; Uvlo Texas Instruments - 54AH1677 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pfc Pre-Regulator, 18V, Soic-16; Uvlo Texas Instruments
54AH1677
Ic, Pfc Pre-Regulator, 18V, Soic-16; Uvlo Texas Instruments 54AH1677
IC, PFC PRE-REGULATOR, 18V, SOIC-16; UVLO:10.2V; Supply Voltage Min:12V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

IC, PFC PRE-REGULATOR, 18V, SOIC-16; UVLO:10.2V; Supply Voltage Min:12V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

Supplier's Site
Pfc Pre-Regulator, 18V, Soic-16; Uvlo Texas Instruments - 77C2480 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Pre-Regulator, 18V, Soic-16; Uvlo Texas Instruments
77C2480
Pfc Pre-Regulator, 18V, Soic-16; Uvlo Texas Instruments 77C2480
PFC PRE-REGULATOR, 18V, SOIC-16; UVLO:10.2V; Supply Voltage Min:12V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; Frequency:250kHzRoHS Compliant: Yes

PFC PRE-REGULATOR, 18V, SOIC-16; UVLO:10.2V; Supply Voltage Min:12V; Supply Voltage Max:17V; Startup Current:150µA; Operating Supply Current:4mA; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):95%; Frequency:250kHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-11513-5-ND 6616014 UCC3818D UCC3818D UCC3818D UCC3818D 54AH1677
Product Name PFC (Power Factor Correction) Power Factor Correction PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction) Ic, Pfc Pre-Regulator, 18V, Soic-16; Uvlo Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products