Texas Instruments High-Performance Analog Power Regulator UCC3818D

Description
PFC PRE-REGULATOR, 18V, SOIC-16; UVLO:10.2V; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:17V; STARTUP CURRENT:150µA; OPERATING SUPPLY CURRENT:4MA; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; DUTY CYCLE (%):95%; FREQUENCY:250KHZROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PFC PRE-REGULATOR, 18V, SOIC-16; UVLO:10.2V; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:17V; STARTUP CURRENT:150µA; OPERATING SUPPLY CURRENT:4MA; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; DUTY CYCLE (%):95%; FREQUENCY:250KHZROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Regulator - 16957395 - Radwell International
Willingboro, NJ, United States
Power Regulator
16957395
Power Regulator 16957395
PFC PRE-REGULATOR, 18V, SOIC-16; UVLO:10.2V; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:17V; STARTUP CURRENT:150µA; OPERATING SUPPLY CURRENT:4MA; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; DUTY CYCLE (%):95%; FREQUENCY:250KHZROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PFC PRE-REGULATOR, 18V, SOIC-16; UVLO:10.2V; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:17V; STARTUP CURRENT:150µA; OPERATING SUPPLY CURRENT:4MA; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; DUTY CYCLE (%):95%; FREQUENCY:250KHZROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 16957395
Product Name Power Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details