Manufacturer: Texas Instruments
Win Source Part Number: 004704-UCC3818ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 17 V
Alternative Parts (Cross-Reference): UCC3818APW; UCC3818AN; UCC3818AD; UCC3818ADR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
IC PFC CTR AVERAGE 220KHZ 16SOIC
IC PFC CTR AVERAGE 220KHZ 16SOIC
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 004704-UCC3818ADR | 296-41817-1-ND | UCC3818ADR | UCC3818ADR | UCC3818ADR | UCC3818ADR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC3818ADR | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |