Texas Instruments High-Performance Analog Power Regulator UCC3817N

Description
PFC PRE-REGULATOR, 17V, 16-DIP; UVLO:16V; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:17V; STARTUP CURRENT:150 A; OPERATING SUPPLY CURRENT:4MA; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:16PINS; DUTY CYCLE (%):95%; FREQUENCY:250KHZ ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PFC PRE-REGULATOR, 17V, 16-DIP; UVLO:16V; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:17V; STARTUP CURRENT:150 A; OPERATING SUPPLY CURRENT:4MA; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:16PINS; DUTY CYCLE (%):95%; FREQUENCY:250KHZ ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Regulator - 16874036 - Radwell International
Willingboro, NJ, United States
Power Regulator
16874036
Power Regulator 16874036
PFC PRE-REGULATOR, 17V, 16-DIP; UVLO:16V; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:17V; STARTUP CURRENT:150 A; OPERATING SUPPLY CURRENT:4MA; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:16PINS; DUTY CYCLE (%):95%; FREQUENCY:250KHZ ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PFC PRE-REGULATOR, 17V, 16-DIP; UVLO:16V; SUPPLY VOLTAGE MIN:12V; SUPPLY VOLTAGE MAX:17V; STARTUP CURRENT:150 A; OPERATING SUPPLY CURRENT:4MA; CONTROLLER IC CASE STYLE:DIP; NO. OF PINS:16PINS; DUTY CYCLE (%):95%; FREQUENCY:250KHZ ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 16874036
Product Name Power Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details